Accepts media through bottom port and allows selection of flow port
SSP Fittings Corp. | |
---|---|
Product Category | Industrial Valves |
Product Number | Model 301-3 |
Product Name | Instrumentation Ball Valves |
Valve Type | Ball |
Primary Material | Brass / Bronze; Stainless Steel (optional feature); PTFE (optional feature) |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 5000.00 psi (3519 m H2O) |