Double union ends with plain bore for solvent cement jointing
Attachment Type = Socket
Pipe Diameter = 1in
Body Material = PVC-U
Connection = 1 in Socket
Pressure Rating = 10bar
Flow Factor Kv = 207L/min
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = 0°C
Operating Temperature Range = 0 - +60 °C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2140532 |
Valve Type | Diaphragm |
Primary Material | PVC |
Valve Size | 1.00 inch (25.40 mm) |