The SYJ series has been manufactured to offer maximum performance in a space efficient design making it perfect for use either as a single valve or in a manifold where space is at a premium. Thermal heat generation is reduced as the SYJ has a low power consumption of 0.5 watts as standard. This allows for direct control by PLC output relays helping to decrease cost and improve performance.
Fluid: air. Operating pressure range: 0.15 - 0.7MPa. 5 port base mounted w/sub-plate 1.8 (0.1). Coil rated voltage: 3, 5, 6, 12, 24 Vdc,. 100, 110, 200, 220 Vac. Ambient and fluid temp: maximum 50 °C
Manufacturer Series = SYJ3000
Mounting Style = Base
Function = 3/2
Connection Port Thread = Metric M5 x 0.8
Actuation Type = Solenoid/Pilot
Solenoid Fitted = Yes
Body Material = Die Cast Zinc
Solenoid Voltage = 24V dc
Solenoid Power Consumption = 0.35W
Minimum Operating Pressure = 0.15MPa
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 8393192 |
Valve Type | Control Valve; Solenoid |
Primary Material | Die Cast Zinc |
Valve Size | 0.20 inch (5.00 mm) |