SMC Corporation of America V114-5LOU

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7013220 - RS Components, Ltd.
Corby, Northants, United Kingdom
The V100 Series is a 3 port solenoid valve designed for applications requiring a compact, light-weight, high flow valve for piloting process valves or actuators. They have very low power consumption with the standard version only using 0.35 watts and the low power version only requiring 0.1 watts helping to reduce costs. Weight is kept to a minimum and is a mere 12g yet flow rates still range between 8.4 and 24 l/minute. Ultra-compact 3 port direct acting valves. Can be manifold mounted. N/O or N/C options. Power saving version Manufacturer Series = V100 Mounting Style = Manifold Function = 3/2 Actuation Type = Spring/Solenoid Solenoid Fitted = Yes Body Material = Resin Maximum Flow Rate = 14.2L/min Solenoid Voltage = 24V dc Solenoid Power Consumption = 0.35W Minimum Operating Pressure = 0MPa

The V100 Series is a 3 port solenoid valve designed for applications requiring a compact, light-weight, high flow valve for piloting process valves or actuators. They have very low power consumption with the standard version only using 0.35 watts and the low power version only requiring 0.1 watts helping to reduce costs. Weight is kept to a minimum and is a mere 12g yet flow rates still range between 8.4 and 24 l/minute.
Ultra-compact 3 port direct acting valves. Can be manifold mounted. N/O or N/C options. Power saving version
Manufacturer Series = V100
Mounting Style = Manifold
Function = 3/2
Actuation Type = Spring/Solenoid
Solenoid Fitted = Yes
Body Material = Resin
Maximum Flow Rate = 14.2L/min
Solenoid Voltage = 24V dc
Solenoid Power Consumption = 0.35W
Minimum Operating Pressure = 0MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 7013220
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA 4 Pilot Valve Enclosure – 6 Valves - 750 RCA6V363SE - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 6
View Details
V82/182 Pressure Regulator, 20 - 110mm (1/2
Specs
Primary Material PP;

PolyPure® PPn & PP-Pure® Pigmented PP

Valve Size 0.79 to 4.33 inch (20.00 to 110.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
10-32 Threaded Venting Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Valve Type Drain; Shut Off; Slide Sleeve On/Off Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Many O-ring Seal Materials in Stock.
Media Air; Breathable; Compressed Air
View Details