29mm diameter mounting hole. Poppet design-high flow with compact size. Extensive range of mechanical and manual operators. Long established design-proven reliability. Normally open and normally closed models
Control Mechanism = Push Button
Function = 3/2
Connection Port Thread = G 1/8
Thread Size = 1/8in
Thread Standard = G
Manufacturer Series = S/666
Control Button/Switch Colour = Red
Maximum Operating Pressure = 10 bar
Body Material = Die Cast Zinc Alloy
Minimum Operating Temperature = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3146339 |
Valve Type | Control Valve |
Primary Material | Die Cast Zinc Alloy |
Valve Size | 0.12 inch (3.17 mm) |