A range of CETOP 3 hydraulic directional control valves from Parker Hannifin with double solenoid or single solenoid with spring return actuation. D1W valves have been designed with excellent fluid flow, low-pressure drop and low energy usage and a flow rate of up to 80 ml/min.
Suitable for general industrial hydraulic applications.
⢠Mountable in any position (Horizontal preferred),⢠Available as double solenoid or single solenoid with spring return,⢠Flow rate of up to 80 ml/min and a low, energy saving pressure drop,⢠3 position and 2 position spools available with a wide selection of spool types ,⢠Manual solenoid override,⢠Suitable for use with hydraulic oils conforming to DIN 51524,⢠DIN NG06 / CETOP 03 / NFPA D03,⢠Max wire length 50 m.,⢠15000/h Max switching frequency,⢠Max leakage @ 50 bar 10 ml/min (spool dependant),⢠Wet pin armature solenoid threaded in tube,⢠3x1.5mm² wire recommended for installation,⢠EN 175301-803 Solenoid connection (plug not included)
Manufacturer Series = D1VW
CETOP Mounting = CETOP 3
Number of Ports = 4-way
Number of Positions = 3
Spool Type = C
Solenoid Type = Double
Power Supply Voltage = 24V dc
Maximum Operating Pressure = 210 (T) bar, 350 (A) bar, 350 (B) bar, 350 (P) bar
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1346968 |
Valve Type | Directional; Solenoid |