Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Parker Hannifin / Automation Group / Fluid Control Division | |
---|---|
Product Category | Industrial Valves |
Product Number | 72218RN3TV00N0C111P3 |
Product Name | SOLENOID VALVE 2W DIRECT LIFT |
Valve Type | Solenoid |
Primary Material | Stainless Steel |
Media | Water; Light Oil; Air |
Valve Size | 0.38 inch (9.52 mm) |
Maximum Pressure | 0.00 to 100.00 psi (0.0 to 70.38 m H2O) |