• Size1, 2 and 3
• Ceramic technology for long life operation
• From vacuum up to 12 bar applications
• Internal or external pilot supply with same valves
• Pressure supply possible on exhaust port
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | H29WX000XXC |
Product Name | ISO 5599-1 ISYS ISO Series |
Media | Air; Compressed Air |
Valve Size | 2.20 inch (56.00 mm) |
Maximum Pressure | 29.01 to 145.04 psi (20.41 to 102 m H2O) |
Number of Ports | 5 |