NIBCO INC. Push to Connect Valves Removable and Reusable

Suppliers

Company
Product
Description
Supplier Links
Push to Connect Valves - Removable and Reusable - NIBCO INC.
Elkhart, IN, USA
Push to Connect Valves
Removable and Reusable
Push to Connect Valves Removable and Reusable
NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX. Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157

NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX.

  • Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing
  • Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Number Removable and Reusable
Product Name Push to Connect Valves
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foot Valves - 63 - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check; Poppet
Primary Material Cast Iron
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
BIDIRECTIONAL FLOW CONTROL - BD - Gemels
Specs
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details