NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
NResearch | |
---|---|
Product Category | Industrial Valves |
Product Number | HPMAT011 |
Product Name | Metric Mounting 2-Way NC-Closed |
Valve Type | Diaphragm; Solenoid |
Primary Material | PTFE |
Valve Size | 0.19 inch (4.83 mm) |
Maximum Pressure | 100.00 psi (70.38 m H2O) |
PVC, PP, PVDF and PTFE