NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam switching, solvent selection, flushing and other automated applications.
NResearch | |
---|---|
Product Category | Industrial Valves |
Product Number | HP225T032 |
Product Name | 3-Way Isolation Standard Valve |
Valve Type | Diverter; Diaphragm; Solenoid |
Primary Material | PTFE |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 100.00 psi (70.38 m H2O) |