Koger Air Corporation Cast Aluminum Cut-Off Half Cut-Off 6"

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Half Cut-Off 6
Martinsville, VA, USA
Cast Aluminum Cut-Off
Half Cut-Off 6"
Cast Aluminum Cut-Off Half Cut-Off 6"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Half Cut-Off 6"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA4 Pilot Valve Enclosure – 4 Valves - 3-5V4000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 4
View Details
Plastic Actuated Gate Valves, Series 19 Electric Actuator on Type-C Gate Valve (Sizes 1/2
Specs
Valve Type Gate
Media Temperature 150 F (66 C)
Actuation Electric
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Ultra Miniature 3 Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.25 inch (6.35 mm)
View Details