KZVALVE 1" Stainless Steel Valve 92FM33

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Stainless Steel Valve
92FM33
1" Stainless Steel Valve 92FM33
1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F

1" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, direct mount to actuator, with manual handle, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 92FM33
Product Name 1" Stainless Steel Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Atmospheric Vacuum Breakers - GFAVB - Flomatic Valves
Specs
Valve Type Back Flow; Anti-Siphon
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
EXCAVATOR 3WAY BALL VALVE - GV3 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details