Honeywell International, Inc. Pressure Reducing Valve FM450

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - FM450 - Honeywell International, Inc.
Morristown, NJ, USA
Pressure Reducing Valve
FM450
Pressure Reducing Valve FM450
1/2 INCH NOMINAL SIZE BOILER APPLICATION 180 DEG F TEMPERATURE RATING BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES BRASS BODY MATERIAL MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH NPT END CONNECTION AUTOMATIC ACTUATION TYPE 4 TO 60 PSI DOWNSTREAM PRESSURE RANGE 12 PSI STANDARD FACTORY SETTING FILLMATIC[T] BRAND WEIGHT 2 LB FM MODEL
  • 1/2 INCH NOMINAL SIZE
  • BOILER APPLICATION
  • 180 DEG F TEMPERATURE RATING
  • BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • MAXIMUM 150 PSI PRESSURE RATING
  • 1/2 INCH SWEAT X 1/2 INCH NPT END CONNECTION
  • AUTOMATIC ACTUATION TYPE
  • 4 TO 60 PSI DOWNSTREAM PRESSURE RANGE
  • 12 PSI STANDARD FACTORY SETTING
  • FILLMATIC[T] BRAND
  • WEIGHT 2 LB
  • FM MODEL
Supplier's Site Datasheet
Pressure Reducing Valve - FM450 - Honeywell International, Inc.
Morristown, NJ, USA
Pressure Reducing Valve
FM450
Pressure Reducing Valve FM450
1/2 INCH NOMINAL SIZE BOILER APPLICATION 180 DEG F TEMPERATURE RATING BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES BRASS BODY MATERIAL MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH NPT END CONNECTION AUTOMATIC ACTUATION TYPE 4 TO 60 PSI DOWNSTREAM PRESSURE RANGE 12 PSI STANDARD FACTORY SETTING FILLMATIC[T] BRAND WEIGHT 2 LB FM MODEL
  • 1/2 INCH NOMINAL SIZE
  • BOILER APPLICATION
  • 180 DEG F TEMPERATURE RATING
  • BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • MAXIMUM 150 PSI PRESSURE RATING
  • 1/2 INCH SWEAT X 1/2 INCH NPT END CONNECTION
  • AUTOMATIC ACTUATION TYPE
  • 4 TO 60 PSI DOWNSTREAM PRESSURE RANGE
  • 12 PSI STANDARD FACTORY SETTING
  • FILLMATIC[T] BRAND
  • WEIGHT 2 LB
  • FM MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number FM450
Product Name Pressure Reducing Valve
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

3/4 inch Goyen Diaphragm Valve - RCAC20DD4002 - Griffin Filters, LLC
Specs
Valve Type Diaphragm
Media Air
Number of Ports 2
View Details
AVPV3, Pneumatic Pinch Valves -  - Asahi/America, Inc.
Specs
Valve Type Pinch
Valve Size 0.25 to 1.00 inch (6.35 to 25.40 mm)
Actuation Pneumatic
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Factory Preset Relief Valve - RV2-1010-PP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Blow Off; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details