Honeywell International, Inc. Control Valve VBF2JT1S0C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2JT1S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2JT1S0C
Control Valve VBF2JT1S0C
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet
Control Valve - VBF2JT1S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2JT1S0C
Control Valve VBF2JT1S0C
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2JT1S0C
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Servo-assisted 2/2 way diaphragm valve - 280426 - Burkert Fluid Control Systems
Specs
Valve Type Diaphragm; Servo; Solenoid
Primary Material Stainless Steel
Media Water
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Type-21/21a True Union Ball Valve (1/2
Specs
Valve Type Ball
Primary Material PVC; PP; PVDF;

PVC, CPVC, PP, and PVDF

Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details