Honeywell International, Inc. Tempering Valve AM101C-1LF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - AM101C-1LF - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM101C-1LF
Tempering Valve AM101C-1LF
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3 INCH END TO END DISTANCE 70 TO 120 DEG F SET TEMPERATURE RANGE 2.7 INCH BASE TO INLET DIMENSION 2.7 INCH INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.8 CV WARRANTY 1 YEAR LIMITED AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 3/4 INCH NOMINAL SIZE
  • ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD
  • AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION
  • 212 DEG F TEMPERATURE RATING
  • ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • FEMALE THREADED X FEMALE THREADED END CONNECTION
  • 3 INCH END TO END DISTANCE
  • 70 TO 120 DEG F SET TEMPERATURE RANGE
  • 2.7 INCH BASE TO INLET DIMENSION
  • 2.7 INCH INLET TO MIXING OUTLET DIMENSION
  • LEAD FREE
  • CAPACITY 3.8 CV
  • WARRANTY 1 YEAR LIMITED
  • AM-1 MODEL
Supplier's Site Datasheet
Tempering Valve - AM101C-1LF - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM101C-1LF
Tempering Valve AM101C-1LF
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3 INCH END TO END DISTANCE 70 TO 120 DEG F SET TEMPERATURE RANGE 2.7 INCH BASE TO INLET DIMENSION 2.7 INCH INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.8 CV WARRANTY 1 YEAR LIMITED AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 3/4 INCH NOMINAL SIZE
  • ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD
  • AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION
  • 212 DEG F TEMPERATURE RATING
  • ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • FEMALE THREADED X FEMALE THREADED END CONNECTION
  • 3 INCH END TO END DISTANCE
  • 70 TO 120 DEG F SET TEMPERATURE RANGE
  • 2.7 INCH BASE TO INLET DIMENSION
  • 2.7 INCH INLET TO MIXING OUTLET DIMENSION
  • LEAD FREE
  • CAPACITY 3.8 CV
  • WARRANTY 1 YEAR LIMITED
  • AM-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number AM101C-1LF
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Lever Operated (Detented) Spring Return Spool Valves -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details
Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details