Honeywell International, Inc. Solenoid Valve VR8215T1502U

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - VR8215T1502U - Honeywell International, Inc.
Morristown, NJ, USA
Solenoid Valve
VR8215T1502U
Solenoid Valve VR8215T1502U
1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING MULTI-POSITION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4.44 INCH WIDTH X 2.7 INCH DEPTH X 3.38 INCH HEIGHT GAS TYPE NATURAL BODY PATTERN STRAIGHT-THROUGH CONNECTION TYPE 1/4 INCH QUICK CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT VR8215 MODEL
  • 1-STAGE, SLOW OPENING TYPE
  • 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING
  • CSA APPLICABLE STANDARD
  • RESIDENTIAL COMBUSTION CONTROL APPLICATION
  • -40 TO 175 DEG F TEMPERATURE RATING
  • NATURAL TO LP CONVERSION KIT, MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • MULTI-POSITION MOUNTING DETAILS
  • GAS MEDIA HANDLED
  • 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION
  • OVERALL DIMENSION 4.44 INCH WIDTH X 2.7 INCH DEPTH X 3.38 INCH HEIGHT
  • GAS TYPE NATURAL
  • BODY PATTERN STRAIGHT-THROUGH
  • CONNECTION TYPE 1/4 INCH QUICK CONNECT MALE TERMINAL
  • PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG
  • IGNITION TYPE DIRECT
  • VR8215 MODEL
Supplier's Site
Solenoid Valve - VR8215T1502U - Honeywell International, Inc.
Morristown, NJ, USA
Solenoid Valve
VR8215T1502U
Solenoid Valve VR8215T1502U
1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING MULTI-POSITION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4.44 INCH WIDTH X 2.7 INCH DEPTH X 3.38 INCH HEIGHT GAS TYPE NATURAL BODY PATTERN STRAIGHT-THROUGH CONNECTION TYPE 1/4 INCH QUICK CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT VR8215 MODEL
  • 1-STAGE, SLOW OPENING TYPE
  • 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING
  • CSA APPLICABLE STANDARD
  • RESIDENTIAL COMBUSTION CONTROL APPLICATION
  • -40 TO 175 DEG F TEMPERATURE RATING
  • NATURAL TO LP CONVERSION KIT, MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • MULTI-POSITION MOUNTING DETAILS
  • GAS MEDIA HANDLED
  • 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION
  • OVERALL DIMENSION 4.44 INCH WIDTH X 2.7 INCH DEPTH X 3.38 INCH HEIGHT
  • GAS TYPE NATURAL
  • BODY PATTERN STRAIGHT-THROUGH
  • CONNECTION TYPE 1/4 INCH QUICK CONNECT MALE TERMINAL
  • PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG
  • IGNITION TYPE DIRECT
  • VR8215 MODEL
Supplier's Site

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VR8215T1502U
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Transfer Valves, Six-Port Standard -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Valve Type Diverter; Transfer Valve
Primary Material Ductile Iron; Stainless Steel; Steel
Media Water; Gas; Gasoline / Diesel Fuel; Fuel Oil, Lubricants; Chemical
View Details