Honeywell International, Inc. Tempering Valve AM100R-UPEX-1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - AM100R-UPEX-1 - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM100R-UPEX-1
Tempering Valve AM100R-UPEX-1
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING 1/2 INCH UNION PEX X 1/2 INCH UNION PEX END CONNECTION 5.3 INCH END TO END DISTANCE 3.1 INCH BASE TO INLET DIMENSION 3.1 INCH INLET TO MIXING OUTLET DIMENSION AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 1/2 INCH NOMINAL SIZE
  • ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD
  • 212 DEG F TEMPERATURE RATING
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • 1/2 INCH UNION PEX X 1/2 INCH UNION PEX END CONNECTION
  • 5.3 INCH END TO END DISTANCE
  • 3.1 INCH BASE TO INLET DIMENSION
  • 3.1 INCH INLET TO MIXING OUTLET DIMENSION
  • AM-1 MODEL
Supplier's Site Datasheet
Tempering Valve - AM100R-UPEX-1 - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM100R-UPEX-1
Tempering Valve AM100R-UPEX-1
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING 1/2 INCH UNION PEX X 1/2 INCH UNION PEX END CONNECTION 5.3 INCH END TO END DISTANCE 3.1 INCH BASE TO INLET DIMENSION 3.1 INCH INLET TO MIXING OUTLET DIMENSION AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 1/2 INCH NOMINAL SIZE
  • ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD
  • 212 DEG F TEMPERATURE RATING
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • 1/2 INCH UNION PEX X 1/2 INCH UNION PEX END CONNECTION
  • 5.3 INCH END TO END DISTANCE
  • 3.1 INCH BASE TO INLET DIMENSION
  • 3.1 INCH INLET TO MIXING OUTLET DIMENSION
  • AM-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number AM100R-UPEX-1
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA4 Pilot Valve Enclosure – 5 Valves - 3-5V5000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 5
View Details
Manual Plastic Check Valves, Swing Check Flanged Valve (3/4 – 8
Specs
Valve Type Check
Valve Size 0.75 to 8.00 inch (19.05 to 203.20 mm)
Actuation Manual
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV.N.-3 - Beswick Engineering Co., Inc.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel; Buna-N, Viton, EPDM
Media Air; Breathable; Compressed Air
View Details