The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).
HAWE North America Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | CRH 3 |
Product Name | Screw-in Check Valve, Hydraulic Release |
Valve Type | Check |
Primary Material | Steel |
Media | Hydraulic |
Maximum Pressure | 7251.89 psi (5104 m H2O) |