HAWE North America Inc. Directional Seated Valve WH 1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
WH 1
Directional Seated Valve WH 1
These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).

These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number WH 1
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves - 90LW/92LW - Flomatic Valves
Specs
Valve Type Swing; Check
Primary Material Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
EXCAVATOR 2WAY BALL VALVE FLANGED - GVS - Gemels
Specs
Valve Type Ball
Media Hydraulic
Number of Ports 2
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details