Mounts horizontally or vertical, excellent solids handling, tight shut-off. Cast body and molded lining.
G.I.E. Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | FiG #220 Lined |
Product Name | Lined Ball Check Valve |
Valve Type | Metal Seated; Ball Check; Check |
Primary Material | Cast Iron |
Media | Water |
Valve Size | 0.50 to 8.00 inch (12.70 to 203.20 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |