FluoroSeal, Inc. Lined Plug Valves

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lined Plug Valves -  - FluoroSeal, Inc.
Lachine, Quebec, Canada
Lined Plug Valves
Lined Plug Valves
FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes. Prevents liner collapse in vacuum conditions Prevents blow out in high temperature and pressure combined conditions Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545 No weak sections in the valve liner All liner defects are directly visible By design, Lined Plug Valves are cavity-free both in open and closed positions. No particle accumulation Ideal for corrosive slurry applications superior sealing capabilities The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight shutoff Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”. Single point frontal adjustment — no special tooling needed 360° simultaneous and even compression of top seal and plug Plug adjustment is linear, impossible to side load Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning EZ-SEAL® design significantly reduces recordable leakage EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard ISO mount, explosion proof stem design

FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers:

  • Carbon Steel body, plug and cover (ASTM A216 Gr. WCB).
  • Low porosity PFA (Perfluoroalkoxy) as standard liner
  • All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation

FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes.

  • Prevents liner collapse in vacuum conditions
  • Prevents blow out in high temperature and pressure combined conditions
  • Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545
  • No weak sections in the valve liner
  • All liner defects are directly visible

By design, Lined Plug Valves are cavity-free both in open and closed positions.

  • No particle accumulation
  • Ideal for corrosive slurry applications superior sealing capabilities

The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure.

  • Tight shutoff
  • Compression seal (upstream and downstream)
  • Bi-directional valve
  • Sealed at both plug and stem

FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”.

  • Single point frontal adjustment — no special tooling needed
  • 360° simultaneous and even compression of top seal and plug
  • Plug adjustment is linear, impossible to side load
  • Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning
  • EZ-SEAL® design significantly reduces recordable leakage
  • EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard
  • ISO mount, explosion proof stem design
Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Name Lined Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Lug-style Butterfly Valve - 531S-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 12.00 inch (304.80 mm)
View Details
Stainless Steel Check Valves - 812X - Flomatic Valves
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
DeZURIK Double Block & Bleed Knife Gate Valves (KSV-DBB) -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Steel; Available in carbon steel, 2205 duplex stainless or 316 stainless body
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details