3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
Festo Corporation | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|
Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
Product Number | MS6-EE-1/2-10V24-S | MS6-EE-1/2-10V24-S | 2171-MS6-EE-1/2-10V24-S-ND |
Product Name | Shut off valve | Pneumatics, Hydraulics - Valves and Control | Valves and Control |
Valve Type | Gate; Solenoid | Control Valve; Control Valve, Maintained | Control Valve; Control Valve, Maintained |
Primary Material | Aluminum | ||
Media | Air; Compressed Air | Air, Inert Gas, Liquid; Air | Water; Gas; Air |
Maximum Pressure | 58.02 to 145.04 psi (40.83 to 102 m H2O) | 58.00 to 145.00 psi (40.82 to 102 m H2O) | 58.00 to 145.00 psi (40.82 to 102 m H2O) |