Control Valve, Maintained Sub-Base Mount
Control Valve, Maintained Sub-Base Mount
Festo Corporation | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
Product Number | HE-N3/4-LO | 2171-HE-N3/4-LO-ND | HE-N3/4-LO |
Product Name | On off valve | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
Primary Material | Aluminum | ||
Media | Air; Compressed Air | Gas; Air | Air, Inert Gas; Air |
Maximum Pressure | 14.50 to 145.04 psi (10.21 to 102 m H2O) | 15.00 to 145.00 psi (10.56 to 102 m H2O) | 15.00 to 145.00 psi (10.56 to 102 m H2O) |
Media Temperature | 140 to 14 F (60 to -10 C) | 14 to 140 F (-10 to 60 C) |