stem actuated valve VMEF-STCZ-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical
Festo Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | VMEF-STCZ-M32-M-N14 |
Product Name | Stem actuated valve |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Maximum Pressure | -13.78 to 145.04 psi (-9.7 to 102 m H2O) |