TESCOM™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in low pressure purge applications.
Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | FR-2000 Series |
Product Name | Ultra-High Flow Regulator |
Primary Material | Stainless Steel |
Media | Gas; Specialty Corrosive; Air; Compressed Air |
Valve Size | 0.50 to 0.75 inch (12.70 to 19.05 mm) |
Maximum Pressure | 500.00 psi (352 m H2O) |
Number of Ports | 2 |