Male x Female
■ Super-port BBV-MF is a full port 2 piece ball valve
with features only found on more expensive valves.
■ Extra heavy-duty bottom-loaded stem with a PTFE
thrust washer and Viton O-ring.
■ PTFE seats, thrust washer and stem packing
■ Self cleaning chromium plated brass ball for
maximum durability
DME Company | |
---|---|
Product Category | Industrial Valves |
Product Number | BBV-MF Series |
Product Name | Forged Brass Ball Valves |
Valve Type | Ball |
Primary Material | Brass / Bronze |
Media | Cooling Fluid |
Valve Size | 0.12 to 1.00 inch (3.17 to 25.40 mm) |