Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Available either with a mounting base (for installation with standard 1/4" BSPP fittings and exposed fluid lines) or without a base (for manifold mounting using the O-ring ports underneath the valve).
Carr Lane Manufacturing Co. | |
---|---|
Product Category | Industrial Valves |
Product Name | Hand Operated Single & Double Acting Clamping Valves |
Media | Hydraulic; Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 7500.00 psi (5278 m H2O) |