CCV,1",2 Way,19 Cv,w/ Non-Spring,24V,Float
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | B224+LRX24-3-S |
Product Name | Characterized Control Valves |
Valve Type | Control Valve |
Valve Size | 1.00 inch (25.40 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |