Butterfly Valve,4",3 Way,435 Cv,w/ Non-Spring,24V,Float
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F7100-300SHP+2*GMCX24-3-T-X1 N4H |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 4.00 inch (101.60 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |