Butterfly Valve,2.5",3 Way,143 Cv,w/ Non-Spring,24V,On/Of
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F765-300SHP+SY3-24 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 2.50 inch (63.50 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |