Butterfly Valve,2",2 Way,115 Cv,w/ Non-Spring,24V,On/Of
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F650VIC+SY1-24 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 2.00 inch (50.80 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |