100XLSS - All stainless steel. Hex shaped for easy wrenching, this valve features a non-spin acetal poppet, with a NITRILE (Buna-N) seal and stainless steel spring. Features extra long threads for special bell end PVC pipe, with threaded male x female connection.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
Flomatic Valves | |
---|---|
Product Category | Industrial Valves |
Product Number | 100XLSS |
Product Name | Stainless Steel Check Valves |
Valve Type | Check; Poppet |
Primary Material | Stainless Steel |
Valve Size | 1.00 to 1.25 inch (25.40 to 31.75 mm) |