HTCCV,1",2 Way,7.31 Cv,w/ Spring Return,24V,Floating
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | B225HT731+LF24-3 US |
Product Name | Characterized Control Valves |
Valve Type | Control Valve |
Valve Size | 1.00 inch (25.40 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |