Butterfly Valve,10",3 Way,3194 Cv,w/ Non-Spring,230V,On/O
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F7250-300SHP+SY7-220 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 10.00 inch (254.00 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |