Butterfly Valve,6",2 Way,1579 Cv,w/ Non-Spring,24V,Float
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6150HDU+DRCX24-3-T N4 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 6.00 inch (152.40 mm) |
Maximum Pressure | 50.00 psi (35.19 m H2O) |