CCV,3",2 Way,170 Cv,Spring Return,24V,On/Off,NE
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | B280+AFRX24 N4 |
Product Name | Characterized Control Valves |
Valve Type | Control Valve |
Valve Size | 3.00 inch (76.20 mm) |
Maximum Pressure | 100.00 psi (70.38 m H2O) |