Butterfly Valve,18",2 Way,21705 Cv,w/ Non-Spring,120V,MFT,
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6450HD+SY8-120MFT |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 18.00 inch (457.20 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |