Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate valves are used in applications with solids in the flow media, these valves tend to press the solids into the seat area, over time preventing the valve from closing all the way. The SVC Big Knife™ valves are designed for applications with low percentage of solids. For higher percentage of solids, frequent actuation of the valves or for valves where the class VI shut-off is required, the Stargate-O-Port™ valves are the technically and economically better solution in spite of the higher purchase price.
B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | B+E - Stainless Valve Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
Product Number | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife | Big Knife |
Valve Type | Gate | Gate | Gate | Gate | Gate | Gate | Gate | Gate | Gate | Gate | Gate |
Primary Material | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel | Stainless Steel |
Valve Size | 16.00 inch (406.40 mm) | 8.00 inch (203.20 mm) | 24.00 inch (609.60 mm) | 36.00 inch (914.40 mm) | 20.00 inch (508.00 mm) | 6.00 inch (152.40 mm) | 10.00 inch (254.00 mm) | 30.00 inch (762.00 mm) | 18.00 inch (457.20 mm) | 14.00 inch (355.60 mm) | 12.00 inch (304.80 mm) |