14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are single chamber straight through valves and can be manufactured with various connections equipped with metal female threads. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous operation (duty cycle 100 %) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.
APPLICATIONS
rain water utilisation
Air conditioning
Agricultural implements
Irrigation / gardening
Cleaning systems
Temperature equalisers
Water treatment
swimming pool filling
CHARACTERISTICS
servo-controlled
Normally closed (NC)
solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
lockable manual actuation
flow limitation by adjustable stroke of membrane
female metal thread
Similar hydraulic performance for AC or DC types
Optimized water hammer characteristic by low noise emission according to EN 60730
Long term performance capability
High operating safety through the use of high quality materials and 100% final testing of the products
14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are single chamber straight through valves and can be manufactured with various connections equipped with metal female threads. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous operation (duty cycle 100 %) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.
APPLICATIONS
- rain water utilisation
- Air conditioning
- Agricultural implements
- Irrigation / gardening
- Cleaning systems
- Temperature equalisers
- Water treatment
- swimming pool filling
CHARACTERISTICS
- servo-controlled
- Normally closed (NC)
- solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
- lockable manual actuation
- flow limitation by adjustable stroke of membrane
- female metal thread
- Similar hydraulic performance for AC or DC types
- Optimized water hammer characteristic by low noise emission according to EN 60730
- Long term performance capability
- High operating safety through the use of high quality materials and 100% final testing of the products