American Cast Iron Pipe Company Series 52-SC Swing Check Valves

Suppliers

Company
Product
Description
Supplier Links
Series 52-SC Swing Check Valves -  - American Cast Iron Pipe Company
Birmingham, AL, USA
Series 52-SC Swing Check Valves
Series 52-SC Swing Check Valves
Product Description AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where grit or sand has been present, these bronze shafts have a tendency to wear. AMERICAN Series 52-SC swing check valves incorporate the following design features to help increase service life. Bodies and Bonnets Valve bodies and bonnets are made of gray iron. Generous clearances are provided between the disc circumference and body, as well as the clapper hub and body, which prevent the possibility of binding. Internal contours are specifically designed to provide a smooth flow passage and reduce head loss through the valve. The entire clapper arm and disc assembly are easily removed through the bonnet opening while the valve is installed in the line. Clapper Arms The clapper arms are made of ductile iron. The clapper arm shaft hole and disc stud hole are bushed with bronze for wear and corrosion resistance. Clapper Arm Shafts Clapper arm shafts are made of high tensile strength, corrosion-resistant stainless steel. Retaining Plugs Clapper arm shafts are retained and located in retaining plugs made of bronze. These plugs act as corrosion and wear-resistant bearings for the clapper arm shaft. The plug design incorporates straight threading, gasketing, and a hexagon wrench-hold to allow easy removal in the field for disassembly of internal parts from the valve. Discs Discs on check valves 4" and larger are made of gray iron with bronze disc rings securely fastened into grooves machined in the disc. The connection between the disc and clapper arm is designed with sufficient clearance to allow the disc to adjust to the seat. Standard Features Gray iron valve bodies Compliance with ANSI/AWWA C508 Stainless steel clapper arm shafts Full-diameter waterway Solid ductile iron clapper arm Bronze retaining plugs

Product Description

AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where grit or sand has been present, these bronze shafts have a tendency to wear. AMERICAN Series 52-SC swing check valves incorporate the following design features to help increase service life.

Bodies and Bonnets

Valve bodies and bonnets are made of gray iron. Generous clearances are provided between the disc circumference and body, as well as the clapper hub and body, which prevent the possibility of binding. Internal contours are specifically designed to provide a smooth flow passage and reduce head loss through the valve.

The entire clapper arm and disc assembly are easily removed through the bonnet opening while the valve is installed in the line.

Clapper Arms

The clapper arms are made of ductile iron. The clapper arm shaft hole and disc stud hole are bushed with bronze for wear and corrosion resistance.

Clapper Arm Shafts

Clapper arm shafts are made of high tensile strength, corrosion-resistant stainless steel.

Retaining Plugs

Clapper arm shafts are retained and located in retaining plugs made of bronze. These plugs act as corrosion and wear-resistant bearings for the clapper arm shaft. The plug design incorporates straight threading, gasketing, and a hexagon wrench-hold to allow easy removal in the field for disassembly of internal parts from the valve.

Discs

Discs on check valves 4" and larger are made of gray iron with bronze disc rings securely fastened into grooves machined in the disc. The connection between the disc and clapper arm is designed with sufficient clearance to allow the disc to adjust to the seat.

Standard Features

  • Gray iron valve bodies
  • Compliance with ANSI/AWWA C508
  • Stainless steel clapper arm shafts
  • Full-diameter waterway
  • Solid ductile iron clapper arm
  • Bronze retaining plugs
Supplier's Site

Technical Specifications

  American Cast Iron Pipe Company
Product Category Industrial Valves
Product Name Series 52-SC Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Flow Regulators - FLO-TROL ® 3
Specs
Primary Material Stainless Steel
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
UNIDIRECTIONAL FLOW CONTROL - RF - Gemels
Specs
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details