3-way Control Valve in mixing and diverting design 8 inch and 10 inch.
ARI Valve Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 34.463 (DN 200) 8" ARI-PREMIO 2698 DIV PN 25 |
Product Name | STEVI® 463 3-way Control Valve with Electric Actuator ARI-PREMIO |
Valve Type | Control Valve |
Primary Material | Steel |
Maximum Pressure | 362.59 psi (255 m H2O) |