80AEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female x female connection. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N) seal. This valve has a 1/8" drilled and tapped hole on the inlet side.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
80AEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female x female connection. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N) seal. This valve has a 1/8" drilled and tapped hole on the inlet side.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
Flomatic Valves | |
---|---|
Product Category | Industrial Valves |
Product Number | 80AE/80AE VFD |
Product Name | Unleaded Bronze Check Valves |
Valve Type | Check; Poppet |
Primary Material | Brass / Bronze |
Valve Size | 0.75 to 4.00 inch (19.05 to 101.60 mm) |