The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.
AAA Products International, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | BKR2 |
Product Name | Palm Button Stack Valve |
Valve Type | Directional; Spool |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 250.00 psi (176 m H2O) |