2-position, pilot returned spool. Spool returns to position "C" from auxiliary control valve furnished by the user (or by knob).
AAA Products International, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | KR2 |
Product Name | Palm Button Valve |
Valve Type | Directional; Spool |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 250.00 psi (176 m H2O) |
PVC