Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
CAMERA LENSES AND VIDEO LENSES
SFCABLE.COM
5005-SF-60 -- 2.0MM 2 MEGAPIXEL FIXED IRIS F2.0 2/3" BOARD LENS
SFCable.com
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
5005-SF-60
SFCable.com
Done
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
5005-SF-60
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
5005-SF-60
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Camera Lenses and Video Lenses
Product Number
5005-SF-60
Product Name
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
Iris Control
Without Iris Control
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
213861
Specs
Iris Control
Automatic Video Signal Drive
Aperture (F)
1
Optical Format
1/3"
View Details
Foctek Photonics, Inc.
Megapixel Manual Varifocal Lens
CS-D02809IR(5MP)
Specs
Iris Control
Without Iris Control
Aperture (F)
1.4
Lens Mount
CS-Mount
View Details
Smartmore Corporation Limited
360° Imaging Specialized Lens (outer surface)
SMI-LE360-OSF-01
Specs
Iris Control
Manual Iris Control
Lens Mount
C-Mount
Optical Format
1/1.8"
View Details
Image Labs International
Cosmicar C27514
Specs
Iris Control
Automatic Video Signal Drive
Lens Mount
C-Mount
Optical Format
1"
View Details