A range of integrated TFT LCD modules from Displaytech that overcomes the frustration of ever-changing driver ICs, screens and connection arrangements used in TFT display panels. These Displaytech modules offer designers a stable and versatile platform to work with whilst insulating them from changes made to the elements used within the modules over time. The modules include an auto-initialisation feature that provides a consistent user interface and reduces design time requirements. They are simple to mount and connections are made via two rows of plated-through holes. The smaller displays use the RAIO RA8872 LCD controller and the 3.5 inch displays and larger use the Soloman Systech SSD1963 controller.
⢠Built-in LCD controller. ⢠LED backlighting with PWM control. ⢠8080/6800 MCU Interface (selectable). ⢠Auto-initialisation feature. ⢠Low-power sleep mode. ⢠Screen display rotation. ⢠Touch-panel versions have an embedded 4-Wire Touch-Panel Controller
Diagonal Display Size = 5.7in
Interface Type = 18 Data Bus
Resolution = 640 x 480pixels
Touch Screen = No
Touch Screen Type = None
Supply Voltage = 3.4 V
Backlight Type = LED
Display Mode = Transmissive
Display Matrix Technology = TFT
Minimum Operating Temperature = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | 7508671 |
Monitor Type | LCD Display |
Color | Color |
Input Types | 18 Data Bus |
Screen Resolution | VGA (640 x 480); 640 x 480pixels |