A range of transmissive TFT-LCD display panels and driver boards, featuring white LED back lights.
Daylight readable. High brightness. Wide viewing angle. Extended temperature range. Backlight: Edge light LED (white)
Diagonal Display Size = 5.7in
Interface Type = Parallel
Resolution = 320 x 240pixels
Touch Screen = No
Touch Screen Type = None
Supply Voltage = 6 V
Backlight Type = LED
Display Mode = Transmissive
Dimensions = 127 x 6.6 x 98.43mm
Display Matrix Technology = TFT
A range of transmissive TFT-LCD display panels and driver boards, featuring white LED back lights.
Daylight readable. High brightness. Wide viewing angle. Extended temperature range. Backlight: Edge light LED (white)
Diagonal Display Size = 5.7in
Interface Type = Parallel
Resolution = 320 x 240pixels
Touch Screen = No
Touch Screen Type = None
Supply Voltage = 6 V
Backlight Type = LED
Display Mode = Transmissive
Dimensions = 127 x 6.6 x 98.43mm
Display Matrix Technology = TFT
RS Components, Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | 7332705 |
Monitor Type | LCD Display |
Color | Color |
Input Types | Parallel |