The SK-43DCT 4.3 inch Capacitive Touch LCD Starter Kit from 4D Systems features an on-board DIABLO16 graphics controller. The DIABLO16 is driven by Extensible Virtual Engine (EVE) and benefits from features such as full colour image, animation, icon and video display. You also have access to Workshop4 IDE for software development and coding using the 4DGL graphics language. Features & Benefits of the 4.3 inch Capacitive Touch LCD Starter Kit. â¢Dimensions: 119.5 mm x 67 mm x 15.2 mm. â¢Viewing area: 95.04 mm x 53.85 mm. â¢480 x 272 pixel resolution. â¢16 GPIO pins. â¢Up to 65k colours. â¢4-Wire resistive touch panel. â¢6 banks of 32750 bytes of flash memory. â¢32 KB SRAM. â¢microSD memory card socket. â¢FAT16 DOS compatible file access. â¢PWM audio pin. â¢Suitable for a 4 V to 5.5 V power supply. â¢4 corner plates with 2.7 mm holes for mounting. Kit Contents:. Each starter kit contains a resistive touch LCD module, a 2GB microSD card, a uUSB-PA5 programming adaptor, 150 mm 5 way female-to-female jumper cable, 5 way male-to-male adaptor and a quick start user guide.
Diagonal Display Size = 4.3in
Resolution = 480 x 272pixels
Touch Screen = Yes
Touch Screen Type = Resistive
Display Mode = Transmissive
Display Matrix Technology = TFT
Number of Colours = 65,536
RS Components, Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | 9028612 |
Monitor Type | LCD Display |