NEC Display Solutions 30" Widescreen Professional Graphics Desktop Monitor PA301W-BK

Description
The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance. 98.2% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560x1600 native resolution, 350cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub

Suppliers

Company
Product
Description
Supplier Links
30
Itasca, IL, USA
30" Widescreen Professional Graphics Desktop Monitor
PA301W-BK
30" Widescreen Professional Graphics Desktop Monitor PA301W-BK
The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance. 98.2% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560x1600 native resolution, 350cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub

The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance.

  • 98.2% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560x1600 native resolution, 350cd/m2 brightness)
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching
  • Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA301W-BK
Product Name 30" Widescreen Professional Graphics Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for Monitoring analog standard signals - DX2041 - ifm electronic gmbh
Specs
Monitor Type LCD Display
Color Color
Environmental Temperature -4 to 140 F (-20 to 60 C)
View Details
SBC - 15
Specs
Screen Resolution 1366X768
Diagonal Screen Size 15 inch (381 mm)
View Details
 - 8724662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
Ultra Notebook PC Display -  - LG Display Co., Ltd.
LG Display Co., Ltd.
Specs
Other Type/Technology Other Type/Technology; AH-IPS (Advanced High performance IPS)
Color Color
View Details